Status: | Unknown |
---|---|
Series: | TCDT1100 Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5000Vrms |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | TCDT1100 Series |
RoHS Compliant | No |
No. Of Channels:1 Channel | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCDT1103.?
Additional datasheets, footprints and schematics for TCDT1103. are listed on our Part Details page. You can also find images and similar parts to TCDT1103. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCDT1103. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCDT1103. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCDT1103. fall under?
The TCDT1103. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCDT1103. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCDT1103. you can contact the distributor directly for product support, shipping queries etc.
Is the TCDT1103. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCDT1103. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for TCDT1103..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCDT1103. often in real-time on the comparison pages.
What if I can't find stock of TCDT1103.?
You can fill out our help required form which you can use to request a quote for TCDT1103. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.