Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
11,674
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
11,674
in stock
|
Buy Now | |
TE Store
from US$0.65
|
6,789
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
5,597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
1,679
in stock
|
Buy Now | |
Electro Enterprises
from US$0.67
|
590
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Grey |
Total Length - Imperial | 1.13" |
Total Length - Metric | 28.6mm |
Heat Shrink Cable Boots & End Caps Tc-Caps-4005-8 |Raychem Te Connectivity TC-CAPS-4005-8 | Newark Electronics |
TC-CAPS-4005-8 Wall Type: Single Wall Operating Temperature Range: -55 – 135 °C Operating Temperature Range: -67 – 275 °F Single Wall Max Temp: -55 – 135 °C | End Cap | Part Number: TC-CAPS-4005-8 | Internal Number: 5260030007 | Alias Number: 6-1194133-2 | TE Connectivity | TE Store |
5260030007 6-1194133-2 | Heilind Electronics |
Cable Accessories Heat Shrinkable Cap Polyolefin Gray Piece | Avnet America |
Single Wall | RS Americas |
HEAT SHRINK BOOT, END CAP, 6.4MM, GREY | element14 |
TC-CAPS-4005-8 | TTI Europe |
Where can I find additional details, specifications and documents for a TC-CAPS-4005-8?
Additional datasheets, footprints and schematics for TC-CAPS-4005-8 are listed on our Part Details page. You can also find images and similar parts to TC-CAPS-4005-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC-CAPS-4005-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC-CAPS-4005-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC-CAPS-4005-8 fall under?
The TC-CAPS-4005-8 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TC-CAPS-4005-8 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC-CAPS-4005-8 you can contact the distributor directly for product support, shipping queries etc.
Is the TC-CAPS-4005-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC-CAPS-4005-8 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for TC-CAPS-4005-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC-CAPS-4005-8 often in real-time on the comparison pages.
What if I can't find stock of TC-CAPS-4005-8?
You can fill out our help required form which you can use to request a quote for TC-CAPS-4005-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.