Status: | Unknown |
---|---|
Series: | TCBS Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
6,050
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
16,174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
2,838
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
675
in stock
|
Buy Now | |
element14
from US$3.91
|
136
in stock
|
Buy Now | |
Farnell
from US$3.10
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
79
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Carlton-Bates
from US$0.61
|
-
|
Buy Now |
PCB Support Type | Screw Mount Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 12.7mm |
External Width | 7.9mm |
Product Range | TCBS Series |
SVHC | No SVHC (15-Jan-20 |
RoHS Compliant | Yes |
TCBS Series Natural Nylon .500 inch Self-Tapping Circuit Board Support | Future Electronics |
Standard PCB pillar,22.9Lx12.7Hmm | RS |
Assembly stud | Transfer Multisort Elektronik |
CB SPT,SLF TP THRD FEM,NAT,1/2 | Heilind Electronics |
Essentra TCBS-8-01 Self Tapping Support 12.7mm - Pack of 25 | Rapid Electronics |
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm | Newark Electronics |
Board Support, Snap-In Mount, Screw Hole for #6 self-tapping screw, Natural Nylon | Essentra Components TCBS-8-01 | RS Americas |
Circuit Board Support Nylon Self Tapping Screw - Snap-in Locking Male, 0.310 in (7.90 mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a TCBS-801?
Additional datasheets, footprints and schematics for TCBS-801 are listed on our Part Details page. You can also find images and similar parts to TCBS-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCBS-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCBS-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCBS-801 fall under?
The TCBS-801 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to TCBS-801 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCBS-801 you can contact the distributor directly for product support, shipping queries etc.
Is the TCBS-801 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCBS-801 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for TCBS-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCBS-801 often in real-time on the comparison pages.
What if I can't find stock of TCBS-801?
You can fill out our help required form which you can use to request a quote for TCBS-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.