TCAN1042DEVM Part Information
Details for TCAN1042DEVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits

Buy TCAN1042DEVM Directly from Texas Instruments (49 in stock) at $49.0000
Part Downloads

Part Specifications
Kit Application Type | Interface |
Application Sub Type | CAN Transceiver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TCAN1042 |
Product Range | - |
Kit Contents | Eval Board TCAN1042 |
SVHC | No SVHC (27-Jun-2018) |
Features | Controller Area Network ISO11898-2 Transceiver TXD(Driver) DTO RXD(Receiver) DTO |
Alternative Part Descriptions
- EVALUATION BOARD, CAN TRANSCEIVER; Kit Application Type:Interface; Application Sub Type:CAN Transceiver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TCAN1042; Product Range:-; Kit Contents:Eval Board TCAN1042 RoHS Compliant: Yes | Newark Electronics
- TCAN10xx controller area network (CAN) evaluation module | Texas Instruments
Viewing Distributors for TCAN1042DEVM
Loading...
Loading Results for TCAN1042DEVM