Status: | Active |
---|---|
Series: | TC9401 |
RoHS: | Compliant |
Prices starting from US$11.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.82
|
7
in stock
|
Buy Now | |
Microchip Technology
from US$12.65
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
-
|
Buy Now | |
Future Electronics
from US$16.15
|
-
|
Buy Now | |
Avnet America
from US$16.47
|
-
|
Buy Now | |
RS Americas
from US$18.47
|
-
|
Buy Now | |
Farnell
from US$16.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TC9401...............0.01% |
TC9400...............0.05% |
TC9402...............0.25% |
DC to 100 kHz (F/V)or 1Hz to 100kHz (V/F) |
Low Power Dissipation: 27mW Typ. |
Single/Dual Supply Operation: +8V to +15V or ± 4V to ± 7.5V |
Gain Temperature Stability: ± 25 ppm/°C Typ. |
Programmable Scale Factor |
Temp Range Min | -40 |
---|---|
Temp Range Max | 85 |
Pins | Packaging | 14 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (30) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
V/F Converter | Microchip Technology |
CMOS Voltage-Frequency Converter,14PDIP | RS |
Voltage To Frequency Converter, 100 Khz, 1Hz To 100Khz, 0.01 %, 8V To 15V, Dip, 14 Rohs Compliant: Yes |Microchip TC9401CPD | Newark Electronics |
TC9401 Series 15 V 27 mW Low-Cost Voltage-to-Frequency Converter - PDIP-14 | Future Electronics |
VFC/FVC 100kHz 14-Pin PDIP Tube | Avnet America |
TC9401CPD, Voltage to Frequency Converter 100kHz +/-0.08%FSR, 14-Pin PDIP | Microchip Technology Inc. TC9401CPD | RS Americas |
IC, V-FREQ CONV, 14DIP | Farnell |
Where can I find additional details, specifications and documents for a TC9401CPD?
Additional datasheets, footprints and schematics for TC9401CPD are listed on our Part Details page. You can also find images and similar parts to TC9401CPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC9401CPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC9401CPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC9401CPD fall under?
The TC9401CPD is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to TC9401CPD when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC9401CPD you can contact the distributor directly for product support, shipping queries etc.
Is the TC9401CPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC9401CPD have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC9401CPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC9401CPD often in real-time on the comparison pages.
What if I can't find stock of TC9401CPD?
You can fill out our help required form which you can use to request a quote for TC9401CPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.