Status: | Active |
---|---|
Series: | TC913B |
RoHS: | Compliant |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.07
|
169
in stock
|
Buy Now | |
Microchip Technology
from US$3.91
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.41
|
98
in stock
|
Buy Now | |
element14
from US$3.88
|
73
in stock
|
Buy Now | |
Farnell
from US$5.07
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
-
|
Buy Now | |
Future Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$5.07
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
Schukat Electronic
from US$4.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero-Drift Architecture |
Maximum offset of only 30 uV |
Maximum offset drift of 250 nV/C |
No 1/f noise |
GBWP of 1.5 MHz |
8-pin PDIP and SOIC packages |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1500 |
VOS Max. (uV) | 30 |
Supply Voltage Min. (V) | 7 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 650 |
Iq Max (uA) | 1100 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 100 |
CMRR Min (dB) | 100 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 90 |
PM (deg) | 0 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 2.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC913A/913B Data Sheet |
Application Notes |
---|
AN1177 - Op Amp Precision Design: DC Errors |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
DUAL Low VOS Op Amp, w/Caps | Microchip Technology |
Op Amp Dual Auto-Zeroed Chopper 30uV SO8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
IC, OP AMP, DUAL, AUTO, ZERO, 8SOIC | element14 |
Op Amp, 1.5Mhz, 2.5V/Us, 30 Uv, 8-Soic | Newark Electronics |
TC913B Series 16 V 1.5 MHz Dual Auto-Zeroed Operational Amplifier -SOIC-8 | Future Electronics |
SP Amp Chopper Stabilization Dual ±8.3V/16V 8-Pin SOIC N Tube | Avnet America |
Op Amp Dual Auto-Zeroed Chopper 30uV SO8 | Microchip Technology Inc. TC913BCOA | RS Americas |
2xOp-Amp AutoZer. 1,5MHz 2,5V/us SO8 | Schukat Electronic |
SP Amp Chopper Stabilization Dual �8.3V/16V 8-Pin SOIC N Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC913BCOA?
Additional datasheets, footprints and schematics for TC913BCOA are listed on our Part Details page. You can also find images and similar parts to TC913BCOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC913BCOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC913BCOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC913BCOA fall under?
The TC913BCOA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TC913BCOA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC913BCOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC913BCOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC913BCOA have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TC913BCOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC913BCOA often in real-time on the comparison pages.
What if I can't find stock of TC913BCOA?
You can fill out our help required form which you can use to request a quote for TC913BCOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.