Status: | Active |
---|---|
Series: | TC913A |
RoHS: | Compliant |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.49
|
No stock
|
Buy Now | |
Microchip Technology
from US$6.75
|
4,440
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
138
in stock
|
Buy Now | |
Schukat Electronic
from US$7.43
|
95
in stock
|
Buy Now | |
Future Electronics
from US$8.61
|
-
|
Buy Now | |
Avnet America
from US$8.78
|
-
|
Buy Now | |
RS Americas
from US$9.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero-Drift Architecture |
Maximum offset of only 15 uV |
Maximum offset drift of 150 nV/C |
No 1/f noise |
GBWP of 1.5 MHz |
8-pin PDIP and SOIC packages |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1500 |
VOS Max. (uV) | 15 |
Supply Voltage Min. (V) | 7 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 650 |
Iq Max (uA) | 850 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 110 |
CMRR Min (dB) | 110 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 90 |
PM (deg) | 0 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 2.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
DUAL Low VOS Op Amp, w/Caps | Microchip Technology |
Op Amp, 1.5Mhz, 2.5V/Us, 15 Uv, 8-Dip | Newark Electronics |
2xOp-Amp AutoZer. 1,5MHz 2,5V/us DIP8 | Schukat Electronic |
TC913A Series 16 V 1.5 MHz Dual Auto-Zeroed Operational Amplifier - PDIP-8 | Future Electronics |
SP Amp Chopper Stabilization Dual ±8.3V/16V 8-Pin PDIP Tube | Avnet America |
TC913ACPA, Dual Chopper Stabilized OpAmp,1.5MHz CMOS,6.5 to 16V,8-Pin PDIP | Microchip Technology Inc. TC913ACPA | RS Americas |
IC, OP AMP, DUAL, 8DIP | Farnell |
SP Amp Chopper Stabilization Dual �8.3V/16V 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC913ACPA?
Additional datasheets, footprints and schematics for TC913ACPA are listed on our Part Details page. You can also find images and similar parts to TC913ACPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC913ACPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC913ACPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC913ACPA fall under?
The TC913ACPA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TC913ACPA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC913ACPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC913ACPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC913ACPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for TC913ACPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC913ACPA often in real-time on the comparison pages.
What if I can't find stock of TC913ACPA?
You can fill out our help required form which you can use to request a quote for TC913ACPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.