Status: | Active |
---|---|
Series: | TC7662B |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
3,726
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
23,100
in stock
|
Buy Now | |
Avnet America
from US$2.99
|
23,100
in stock
|
Buy Now | |
element14
from US$2.62
|
3,726
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$1.73
|
944
in stock
|
Buy Now | |
Avnet Silica
-
|
13,200
in stock
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Boost Pin (Pin 1) for Higher Switching Frequency |
High Power Efficiency is 96% |
Easy to Use – Requires Only 2 External Non-Critical Passive Components |
Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 180 |
Vin Max (V) | 15 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7662B Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic Case/Package:Soic | Newark Electronics |
Charge Pump INV -15V to -1.5V 20mA 8-Pin SOIC N T/R | Avnet America |
DC-DC CHARGE PUMP, DOUBLER/INV, 85DEG C | element14 |
TC7662 Series 1.5 to 15 V Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
Hi Voltage DC-DC Converter | Microchip Technology |
HI VOLTAGE DC-DC CONVERTER, SOIC-8-TR | Microchip Technology Inc. TC7662BEOA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC7662BEOA713?
Additional datasheets, footprints and schematics for TC7662BEOA713 are listed on our Part Details page. You can also find images and similar parts to TC7662BEOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662BEOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662BEOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662BEOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662BEOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662BEOA713 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for TC7662BEOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662BEOA713 often in real-time on the comparison pages.
What if I can't find stock of TC7662BEOA713?
You can fill out our help required form which you can use to request a quote for TC7662BEOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.