Status: | Active |
---|---|
Series: | TC7660S |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.71
|
40,023
in stock
|
Buy Now |
Oscillator boost from 10kHz to 45kHz |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
Improved ESD Protection-Up to 10kV |
No External Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7660S Data Sheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
High Voltage DC-DC Converter | Microchip Technology |
Where can I find additional details, specifications and documents for a TC7660SEOA713BAB?
Additional datasheets, footprints and schematics for TC7660SEOA713BAB are listed on our Part Details page. You can also find images and similar parts to TC7660SEOA713BAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660SEOA713BAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660SEOA713BAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660SEOA713BAB you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660SEOA713BAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660SEOA713BAB have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for TC7660SEOA713BAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660SEOA713BAB often in real-time on the comparison pages.
What if I can't find stock of TC7660SEOA713BAB?
You can fill out our help required form which you can use to request a quote for TC7660SEOA713BAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.