Status: | Active |
---|---|
Series: | TC7652 |
RoHS: | Compliant |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.14
|
3,730
in stock
|
Buy Now | |
Future Electronics
from US$5.29
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$7.12
|
-
|
Buy Now | |
RS Americas
from US$5.85
|
-
|
Buy Now | |
Schukat Electronic
from US$4.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drift Operation Voltage: 5 to 16 |
Single and Split Supply |
Low Noise |
# Per Package | 1 |
---|---|
GBWP (kHz) | 400 |
VOS Max. (uV) | 5 |
Supply Voltage Min. (V) | 6.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 3000 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 120 |
CMRR Min (dB) | 120 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 15 |
PM (deg) | 50 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 1 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7652 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Low Noise Op Amp | Microchip Technology |
TCP7652 Series 16V 400 kHz Low Noise Chopper Stabilized Operational Amp - PDIP-8 | Future Electronics |
Op Amp, 400Khz, 1V/Us, 5 Uv, 8-Dip | Newark Electronics |
SP Amp Chopper Stabilization Single ±8V 8-Pin PDIP Tube | Avnet America |
Microchip TC7652CPA Op Amp, 0.4MHz Rail-Rail, 5 - 16 V, 8-Pin PDIP | Microchip Technology Inc. TC7652CPA | RS Americas |
Op-Amp Chop-Stab. 0,4MHz 1,0V/us DIP8 | Schukat Electronic |
OP AMP, CHOPPER STABILIZED, 8DIP | Farnell |
SP Amp Chopper Stabilization Single �8V 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC7652CPA?
Additional datasheets, footprints and schematics for TC7652CPA are listed on our Part Details page. You can also find images and similar parts to TC7652CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7652CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7652CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7652CPA fall under?
The TC7652CPA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TC7652CPA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7652CPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7652CPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7652CPA have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7652CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7652CPA often in real-time on the comparison pages.
What if I can't find stock of TC7652CPA?
You can fill out our help required form which you can use to request a quote for TC7652CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.