Status: | Active |
---|---|
Series: | TC7650 |
RoHS: | Compliant |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.33
|
3,630
in stock
|
Buy Now | |
Schukat Electronic
from US$3.53
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
-
|
Buy Now | |
Future Electronics
from US$4.26
|
-
|
Buy Now | |
Avnet America
from US$5.73
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift Architecture for Low Offset and Offset Drift |
Low Offset, 5uV (Maximum) |
Low Offset Drift, 50nV/°C |
Wide Operating Voltage Range, 4.5V to 16V |
Single and Split Supply |
No 1/f Noise |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 5 |
Supply Voltage Min. (V) | 6.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 2000 |
Iq Max (uA) | 3500 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 120 |
CMRR Min (dB) | 120 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 1.5 |
PM (deg) | 90 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 2.5 |
Pins | Packaging | 14 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (30) |
Data Sheets |
---|
TC7650 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Low VOS CMOS Op Amp | Microchip Technology |
Op-Amp Chop-Stab. 2,0MHz 2,5V/us DIP14 | Schukat Electronic |
Op Amp, 2Mhz, 2.5V/ Us, Dip-14 | Newark Electronics |
TCP7650 Series 16 V 2 MHz Chopper Stabilized Operational Amplifier - PDIP-14 | Future Electronics |
SP Amp Chopper Stabilization Single ±8V 14-Pin PDIP Tube | Avnet America |
Op Amplifier Chopper Stabilized PDIP14 | Microchip Technology Inc. TC7650CPD | RS Americas |
OP AMP, CHOPPER STABILIZED, 14DIP | Farnell |
SP Amp Chopper Stabilization Single �8V 14-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC7650CPD?
Additional datasheets, footprints and schematics for TC7650CPD are listed on our Part Details page. You can also find images and similar parts to TC7650CPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7650CPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7650CPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7650CPD fall under?
The TC7650CPD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TC7650CPD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7650CPD you can contact the distributor directly for product support, shipping queries etc.
Is the TC7650CPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7650CPD have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC7650CPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7650CPD often in real-time on the comparison pages.
What if I can't find stock of TC7650CPD?
You can fill out our help required form which you can use to request a quote for TC7650CPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.