Status: | Active |
---|---|
Series: | TC7650 |
RoHS: | Compliant |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
167
in stock
|
Buy Now | |
Microchip Technology
from US$3.05
|
21,660
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
167
in stock
|
Buy Now | |
element14
from US$3.46
|
167
in stock
|
Buy Now | |
Schukat Electronic
from US$2.75
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.33
|
57
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$5.25
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero Drift Architecture for Low Offset and Offset Drift |
Low Offset, 5uV (Maximum) |
Low Offset Drift, 50nV/°C |
Wide Operating Voltage Range, 4.5V to 16V |
Single and Split Supply |
No 1/f Noise |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 5 |
Supply Voltage Min. (V) | 6.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 2000 |
Iq Max (uA) | 3500 |
Input Voltage Noise Density (nV/rt(Hz)) | 0 |
PSRR Min (dB) | 120 |
CMRR Min (dB) | 120 |
Operating Temperature Range (°C) | 0 to 70 |
Ib (pA) | 1.5 |
PM (deg) | 90 |
Isc (mA) | 0 |
Slew Rate (V/µs) | 2.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7650 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Low VOS CMOS Op Amp | Microchip Technology |
Operational Amplifier, Dual, 2 Mhz, 2, 2.5 V/ S, 4.5V To 16V, Dip, 8 Rohs Compliant: Yes |Microchip TC7650CPA | Newark Electronics |
OP AMP, CHOPPER STABILIZED, 8DIP | element14 |
Op-Amp Chop-Stab. 2,0MHz 2,5V/us DIP8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
TCP7650 Series 16 V 2 MHz Chopper Stabilized Operational Amplifier - PDIP-8 | Future Electronics |
SP Amp Chopper Stabilization Single ±8V 8-Pin PDIP Tube | Avnet America |
Microchip TC7650CPA Op Amp, 2MHz Rail-Rail, 4.5 - 16 V, 8-Pin PDIP | Microchip Technology Inc. TC7650CPA | RS Americas |
SP Amp Chopper Stabilization Single �8V 8-Pin PDIP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC7650CPA?
Additional datasheets, footprints and schematics for TC7650CPA are listed on our Part Details page. You can also find images and similar parts to TC7650CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7650CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7650CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7650CPA fall under?
The TC7650CPA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TC7650CPA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7650CPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7650CPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7650CPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for TC7650CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7650CPA often in real-time on the comparison pages.
What if I can't find stock of TC7650CPA?
You can fill out our help required form which you can use to request a quote for TC7650CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.