| Status: | Active |
|---|---|
| Series: | TC7107 |
| RoHS: | Compliant |
Prices starting from US$3.23
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$6.83
|
163
in stock
|
Buy Now |
|
RS
from US$5.93
|
74
in stock
|
Buy Now |
|
Future Electronics
from US$3.23
|
50
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
12
in stock
|
Buy Now |
|
Avnet America
from US$3.96
|
0
in stock
|
Buy Now |
|
Microchip Technology
from US$4.12
|
0
in stock
|
Buy Now |
|
RS Americas
from US$7.13
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| 80ppm/°C Typical |
| Drives LED Display Directly |
| Guaranteed Zero Reading with Zero Input |
| Low Noise for Stable Display |
| Auto-Zero Cycle Eliminates Need for Zero Adjustment |
| True Polarity Indication for Precision Null Applications |
| High Impedance CMOS Differential Inputs: 1012 Ohm |
| Differential Reference Inputs Simplify Ratiometric Measurements |
| Low Power Operation: 10mW |
| Hold | Yes |
|---|---|
| DMM | No |
| Resolution Digits | 3.5 |
| Resolution Counts | 2000 |
| Temp Range Min | -25 |
| Temp Range Max | 85 |
| Pins | Packaging | 40 | PDIP |
| Temp Range | 0C to +70C |
| Packing Media | Tube (10) |
| JEDEC Indicator | e3 |
|---|---|
| ROHS | Compliant |
| China EFUP | Compliant |
| Device Weight (g) | 6.5 |
| Shipping Weight (kg) | 10.6 |
| Lead Count | 40 |
| Package Type | PDIP |
| Package Width or Size | .600in |
| Soldering Composition | Matte Tin |
| Analogue To Digital Converter, 3.5 Bit, Single, 5 V, Dip Rohs Compliant: Yes |Microchip TC7107CPL... | Newark Electronics |
| 3-1/2-digit A/D converter,TC7107CPL | RS |
| TC7107 Series 5 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
| 3-1/2 Digit A/D, w/ LED Driver | Microchip Technology |
| MICROCHIP TC7107CPL, 3.5 LSB BCD OUTPUT ADC, DIFFERENTIAL INPUT, 40-PIN PDIP | RS Americas |
Where can I find additional details, specifications and documents for a TC7107CPL?
Additional datasheets, footprints and schematics for TC7107CPL are listed on our Part Details page. You can also find images and similar parts to TC7107CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7107CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7107CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7107CPL fall under?
The TC7107CPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7107CPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7107CPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7107CPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7107CPL have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Lake-View Electronics and Avnet America have stock available or on a lead time for TC7107CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7107CPL often in real-time on the comparison pages.
What if I can't find stock of TC7107CPL?
You can fill out our help required form which you can use to request a quote for TC7107CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.