Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 700mV |
Supply Voltage Max | 10V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | 200µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3002 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.1µA |
Supply Voltage Range | 700mV to 10V |
VOLT DETECTOR, CMOS, 3.0V, TO92-3 | Farnell |
Volt Supervisor Detect 1.1V to 6V 3-Pin TO-92 Bag | EBV Elektronik |
Where can I find additional details, specifications and documents for a TC54VC3002EZB?
Additional datasheets, footprints and schematics for TC54VC3002EZB are listed on our Part Details page. You can also find images and similar parts to TC54VC3002EZB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC54VC3002EZB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC54VC3002EZB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC54VC3002EZB fall under?
The TC54VC3002EZB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC54VC3002EZB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC54VC3002EZB you can contact the distributor directly for product support, shipping queries etc.
Is the TC54VC3002EZB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC54VC3002EZB have stock available?
Authorised distributors including Farnell and EBV Elektronik have stock available or on a lead time for TC54VC3002EZB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC54VC3002EZB often in real-time on the comparison pages.
What if I can't find stock of TC54VC3002EZB?
You can fill out our help required form which you can use to request a quote for TC54VC3002EZB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.