Status: | Active |
---|---|
Series: | TC2117 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
2,800
in stock
|
Buy Now | |
Microchip Technology
from US$0.72
|
38,530
in stock
|
Buy Now | |
element14
from US$0.79
|
20,880
in stock
|
Buy Now | |
Farnell
from US$0.75
|
20,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
11,802
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
263
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fixed Output Voltages: 1.8 V, 2.5 V, 3.0 V, 3.3 V |
Very Low Dropout Voltage |
80 µA Operating Current |
Guaranteed 800 mA Output Current |
High Output Voltage Accuracy |
Over-Current and Over-Temperature Protection |
Space-saving SOT-223 Package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 800 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 800 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 |
Voltage Drop Typ (mV) | 450 |
IGND Typ (µA) | 80 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
TC2117 Data Sheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.21925 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
IC, CMSO LDO, 3.3V, 800MA, SOT223-3 | element14 |
Ldo, Fixed, 3.3V, 0.8A, Sot-223-3 | Newark Electronics |
800mA 3.3V Low Dropout Regulator SOT-223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
TC2117 Series 800 mA 3.3 V Fixed Output SMT LDO Regulator - SOT-223 | Future Electronics |
LDO Regulator Pos 3.3V 0.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
800mA Fixed Low Dropout Positive Regulator3 SOT-223 T/R | Microchip Technology Inc. TC2117-3.3VDBTR | RS Americas |
Where can I find additional details, specifications and documents for a TC2117-3.3VDBTR?
Additional datasheets, footprints and schematics for TC2117-3.3VDBTR are listed on our Part Details page. You can also find images and similar parts to TC2117-3.3VDBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC2117-3.3VDBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC2117-3.3VDBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC2117-3.3VDBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC2117-3.3VDBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC2117-3.3VDBTR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for TC2117-3.3VDBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC2117-3.3VDBTR often in real-time on the comparison pages.
What if I can't find stock of TC2117-3.3VDBTR?
You can fill out our help required form which you can use to request a quote for TC2117-3.3VDBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.