Status: | Unknown |
---|---|
Series: | TC164 Series |
RoHS: | Unknown |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0086
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0092
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0118
|
7,690
in stock
|
Buy Now | |
Farnell
from US$0.0120
|
7,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0090
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0084
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | TC164 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Climatic Category | 55/125/56 |
External Depth | 0.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 63mW |
Reel Quantity | 5000 |
Resistance R1 | 47kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
TC164 Series 4 Elements 47 kOhms 5 % Case 4 x 0603 SMD Chip Resistor Network | Future Electronics |
47K OHM 5% CONCAVE | TTI Europe |
RESISTOR ARRAY, ARC241 1206 47K | element14 |
Res, Net, Iso, 47K, 0.063W, 5%, 1206 Rohs Compliant: Yes |Yageo TC164-JR-0747KL | Newark Electronics |
Resistor, Array, 47 kOhm, ± 5%, 63 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet America |
Resistor, Array, 47 kOhm, � 5%, 63 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
CN1206R4 47K 5% 0,063W CONCAVE | Rutronik |
Where can I find additional details, specifications and documents for a TC164-JR-0747KL?
Additional datasheets, footprints and schematics for TC164-JR-0747KL are listed on our Part Details page. You can also find images and similar parts to TC164-JR-0747KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC164-JR-0747KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC164-JR-0747KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC164-JR-0747KL fall under?
The TC164-JR-0747KL is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to TC164-JR-0747KL when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC164-JR-0747KL you can contact the distributor directly for product support, shipping queries etc.
Is the TC164-JR-0747KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC164-JR-0747KL have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for TC164-JR-0747KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC164-JR-0747KL often in real-time on the comparison pages.
What if I can't find stock of TC164-JR-0747KL?
You can fill out our help required form which you can use to request a quote for TC164-JR-0747KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.