Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accuracy: u00b10.05% of Reading u00b11 Count |
Two Voltage Ranges: 1.999V and 199.9 mV |
Up to 25 Conversions per Second |
Zin > 1000M Ohms |
Single Positive Voltage Reference |
Auto-Polarity and Auto-Zero |
Overrange and Underrange Signals Available |
Operates in Auto-Ranging Circuits |
Uses On-Chip System Clock or External Clock |
Device Description | 28 |
---|---|
Supply Voltage (V) | 4.5 to ±8 |
Input Voltage Range (V) | 199.9 mV to 1.999 |
DMM | True |
Resolution (Counts) | 2000 |
Resolution (Digits) | 3 |
Max. Power (mW) | 20 |
Temp. Range Min. | -40 |
Temp. Range Max. | +85 |
Interface | 131072 |
Max. Sampling Rate. (ksamples/sec) | 25 |
Input Channels Differential | 1 |
Vref Source | External |
Vref Min (V) | 0.2 |
Vdd Min. | 9 |
Vdd Max (V) | 16 |
Internal Buffer | Y |
Reference Source | External |
INL Max (+- LSB) | 0.5 |
Temperature Range | -40C to +85C |
3-1/2 Digit A/D, BCD24 PDIP .600in TUBE | Microchip Technology Inc. TC14433AEPG | RS Americas |
Where can I find additional details, specifications and documents for a TC14433AEPG?
Additional datasheets, footprints and schematics for TC14433AEPG are listed on our Part Details page. You can also find images and similar parts to TC14433AEPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC14433AEPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC14433AEPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC14433AEPG fall under?
The TC14433AEPG is listed under TC14433A.
Can I view similar or alternative parts?
You can view similar parts to TC14433AEPG when available in the TC14433A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC14433AEPG you can contact the distributor directly for product support, shipping queries etc.
Is the TC14433AEPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC14433AEPG have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for TC14433AEPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC14433AEPG often in real-time on the comparison pages.
What if I can't find stock of TC14433AEPG?
You can fill out our help required form which you can use to request a quote for TC14433AEPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.