Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | TC115 |
Kit Application Type | Power Management |
Application Sub Type | PWM, PFM Controller |
Kit Contents | Eval Board TC115, CD-ROM, User Guide |
RoHS Compliant | Yes |
Evaluation Board, Pwm, Pfm Controller | Newark Electronics |
TC115 PFM/PWM Boost Converter Evaluation Board | Microchip Technology Inc. TC115EV | RS Americas |
Where can I find additional details, specifications and documents for a TC115EV?
Additional datasheets, footprints and schematics for TC115EV are listed on our Part Details page. You can also find images and similar parts to TC115EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC115EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC115EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC115EV fall under?
The TC115EV is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - PWM Controller.
Can I view similar or alternative parts?
You can view similar parts to TC115EV when available in the Power Management Development Kits - PWM Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC115EV you can contact the distributor directly for product support, shipping queries etc.
Is the TC115EV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TC115EV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TC115EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC115EV often in real-time on the comparison pages.
What if I can't find stock of TC115EV?
You can fill out our help required form which you can use to request a quote for TC115EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.