Status: | Active |
---|---|
Series: | TC1016 |
RoHS: | Compliant |
Extremely Low Operating Current for Longer Battery Life: 53 uA (typical) |
Very Low Dropout Voltage: 150 mV at 80 mA |
Rated 80 mA Output Current |
High Output Voltage Accuracy: ±0.5% (typical) |
Fast Wake Up Time from SHDN |
Power-Saving Shutdown Mode: 0.05uA(Typ.) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators |
Stability with Low-ESR Ceramic Capacitors |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 80 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 80 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.7 2.8 3.0 |
Voltage Drop Typ (mV) | 150 |
IGND Typ (µA) | 53 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 58 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1016 Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
TC1016/TC1017 LDO Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
80mA Tiny CMOS LDO with Shutdown | Microchip Technology |
LDO Regulator Pos 2.8V 0.08A 5-Pin SOT-23 T/R | Avnet America |
80mA Tiny CMOS LDO w/ Shutdown5 SOT-23 T/R | Microchip Technology Inc. TC1016-2.8VCTTR | RS Americas |
IC, LDO, 2.8V, 5SOT23 | Farnell |
Where can I find additional details, specifications and documents for a TC1016-2.8VCTTR?
Additional datasheets, footprints and schematics for TC1016-2.8VCTTR are listed on our Part Details page. You can also find images and similar parts to TC1016-2.8VCTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1016-2.8VCTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1016-2.8VCTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1016-2.8VCTTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1016-2.8VCTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1016-2.8VCTTR have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS Americas, Farnell and Avnet Silica have stock available or on a lead time for TC1016-2.8VCTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1016-2.8VCTTR often in real-time on the comparison pages.
What if I can't find stock of TC1016-2.8VCTTR?
You can fill out our help required form which you can use to request a quote for TC1016-2.8VCTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.