Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Carrying Case Material | Aluminium |
---|---|
External Height | 180mm |
External Width | 525mm |
External Depth | 340mm |
Product Range | - |
Case Material | Aluminium |
Internal Depth - Metric | 170mm |
Internal Height - Metric | 515mm |
Internal Width - Metric | 330mm |
Length | 525mm |
Material | Aluminium |
Type | Tool Case |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 1.125" |
---|---|
Scissor Type | Industrial |
Blade Style | Sharp / Pointed |
Body Material | Steel |
Features | Self-opening spring-action assures fast, effortless cutting |
RoHS Compliant | NA |
TC1 Electrical Installation Certificate | RS |
TEST CERTIFICATES, INSTALLATIONS TO 100A | Farnell |
Industrial Thread Nippers | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
C&K UNIMAX COVER | Relay Specialties |
Switch Hardware | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TC-1?
Additional datasheets, footprints and schematics for TC-1 are listed on our Part Details page. You can also find images and similar parts to TC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC-1 fall under?
The TC-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to TC-1 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC-1 have stock available?
Authorised distributors including Rapid Electronics, RS, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for TC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC-1 often in real-time on the comparison pages.
What if I can't find stock of TC-1?
You can fill out our help required form which you can use to request a quote for TC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.