Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Voltage | 2.2V |
Luminous Intensity | 12mcd |
Display Dots x Lines | 5 x 7 |
Display Size | 17.78mm x 12.7mm |
Peak Wavelength | 565nm |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED Display Type | Dot Matrix |
DISPLAY, DOT MAT., 0.7", GREEN, CATH. | element14 |
Dot Matrix Led, 0.7", Green Cmn Cathode | Newark Electronics |
MATRIX 18MM GREEN 568NM | TTI Europe |
LED Displays & Accessories Dot Matrix Grn 568nm Common Cathode | Sager |
KINTC07-11GWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a TC07-11GWA?
Additional datasheets, footprints and schematics for TC07-11GWA are listed on our Part Details page. You can also find images and similar parts to TC07-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC07-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC07-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC07-11GWA fall under?
The TC07-11GWA is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to TC07-11GWA when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC07-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the TC07-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC07-11GWA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for TC07-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC07-11GWA often in real-time on the comparison pages.
What if I can't find stock of TC07-11GWA?
You can fill out our help required form which you can use to request a quote for TC07-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.