TC-80.000MBD-T Oscillators by TXC Corporation

OSCILLATOR, MEMS, CMOS, 80MHz, SMD

Status: Unknown
Series: TC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now
Logo for element14
element14
from US$1.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 80MHz
Oscillator Case SMD, 3.2mm x 2.5mm
Frequency Stability + / - 25ppm
Supply Voltage Nom 3.3V
Product Range TC Series
Oscillator Output Compatibility CMOS
Frequency 80MHz
RoHS Compliant Yes

Alternative Descriptions

Oscillator, Mems, Cmos, 80Mhz, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC-80.000MBD-T?

Additional datasheets, footprints and schematics for TC-80.000MBD-T are listed on our Part Details page. You can also find images and similar parts to TC-80.000MBD-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC-80.000MBD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC-80.000MBD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC-80.000MBD-T fall under?

The TC-80.000MBD-T is listed under Crystals & Oscillators > Oscillators > MEMS Oscillators.

Can I view similar or alternative parts?

You can view similar parts to TC-80.000MBD-T when available in the MEMS Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC-80.000MBD-T you can contact the distributor directly for product support, shipping queries etc.

Is the TC-80.000MBD-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TC-80.000MBD-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TC-80.000MBD-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC-80.000MBD-T often in real-time on the comparison pages.

What if I can't find stock of TC-80.000MBD-T?

You can fill out our help required form which you can use to request a quote for TC-80.000MBD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay