Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Series | TBU-PL |
---|---|
Suppressor Type | Transient Voltage |
Voltage Rating | 350V |
Output Current | 700µA |
Peak Surge Current | 500A |
Diode Case Style | DFN |
Diode Type | Low Capacitance |
No. of Pins | 8 |
RoHS Compliant | Yes |
High-Speed Protectors | Avnet America |
A Dual bi-directional 600V, 100mA, 8-Pin DFN pkg TBU | Bourns TBU-PL060-100-WH | RS Americas |
DUAL 50OHM BI-DIRECTIONAL TBU | TTI Europe |
High-Speed Protector Ic, 350Vac, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TBU-PL060-100-WH?
Additional datasheets, footprints and schematics for TBU-PL060-100-WH are listed on our Part Details page. You can also find images and similar parts to TBU-PL060-100-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-PL060-100-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-PL060-100-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-PL060-100-WH fall under?
The TBU-PL060-100-WH is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to TBU-PL060-100-WH when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-PL060-100-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-PL060-100-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBU-PL060-100-WH have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for TBU-PL060-100-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-PL060-100-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-PL060-100-WH?
You can fill out our help required form which you can use to request a quote for TBU-PL060-100-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.