Status: | Unknown |
---|---|
Series: | TBU-PL Series |
RoHS: | Compliant |
Suppressor Type | Transient Voltage |
---|---|
Peak Surge Current | 100A |
Product Range | TBU-PL Series |
Diode Case Style | DFN |
Diode Type | Low Capacitance |
No. of Pins | 8 |
Operating Voltage | -20V |
Output Current | 700µA |
RoHS Compliant | Yes |
DUAL 50OHM BI-DIRECTIONAL TBU DEVICE | Bourns TBU-PL050-100-WH | RS Americas |
Transient Blocking Unit, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a TBU-PL050-100-WH?
Additional datasheets, footprints and schematics for TBU-PL050-100-WH are listed on our Part Details page. You can also find images and similar parts to TBU-PL050-100-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-PL050-100-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-PL050-100-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-PL050-100-WH fall under?
The TBU-PL050-100-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TBU-PL050-100-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-PL050-100-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-PL050-100-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBU-PL050-100-WH have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TBU-PL050-100-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-PL050-100-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-PL050-100-WH?
You can fill out our help required form which you can use to request a quote for TBU-PL050-100-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.