Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Suppressor Type | High Speed Surge Protector IC |
---|---|
No. of Poles | 2 Pole |
Continuing Operating Voltage Max | 425VAC |
Suppressor Mounting | PCB - Surface Mount |
Diode Case Style | DFN |
RoHS Compliant | Yes |
High-Speed Protector Ic, 425Vac, Smd | Newark Electronics |
High-Speed Protector 650V 500mA DFN T/R | Avnet America |
A Dual uni-directional 850V, 100mA, 4-Pin DFN pkg TBU | Bourns TBU-DT085-100-WH | RS Americas |
DUAL UNI-DIRECTIONAL TBU | TTI Europe |
Where can I find additional details, specifications and documents for a TBU-DT085-100-WH?
Additional datasheets, footprints and schematics for TBU-DT085-100-WH are listed on our Part Details page. You can also find images and similar parts to TBU-DT085-100-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-DT085-100-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-DT085-100-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-DT085-100-WH fall under?
The TBU-DT085-100-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TBU-DT085-100-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-DT085-100-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-DT085-100-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBU-DT085-100-WH have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TBU-DT085-100-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-DT085-100-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-DT085-100-WH?
You can fill out our help required form which you can use to request a quote for TBU-DT085-100-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.