Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Suppressor Type | High Speed Surge Protector IC |
---|---|
No. of Poles | 2 Pole |
Continuing Operating Voltage Max | 300VAC |
Suppressor Mounting | PCB - Surface Mount |
Diode Case Style | DFN |
RoHS Compliant | Yes |
DUAL UNI-DIRECTIONAL TBU | TTI Europe |
High-Speed Protector Ic, 300Vac, Smd | Newark Electronics |
Circuit Protection Misc High-Speed Protector | Avnet America |
A Dual uni-directional 650V, 300mA, 4-Pin DFN pkg TBU | Bourns TBU-DT065-300-WH | RS Americas |
Where can I find additional details, specifications and documents for a TBU-DT065-300-WH?
Additional datasheets, footprints and schematics for TBU-DT065-300-WH are listed on our Part Details page. You can also find images and similar parts to TBU-DT065-300-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-DT065-300-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-DT065-300-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-DT065-300-WH fall under?
The TBU-DT065-300-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TBU-DT065-300-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-DT065-300-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-DT065-300-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBU-DT065-300-WH have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TBU-DT065-300-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-DT065-300-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-DT065-300-WH?
You can fill out our help required form which you can use to request a quote for TBU-DT065-300-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.