Status: | Unknown |
---|---|
Series: | TBU-CA Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
603
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
603
in stock
|
Buy Now | |
element14
from US$0.85
|
603
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Type | - |
---|---|
Product Range | TBU-CA Series |
Suppressor Type | Data Line |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 850V |
Output Current | - |
Peak Surge Current | - |
Response Time | 1µs |
SVHC | No SVHC (15-Jan-2018) |
Continuing Operating Voltage Max | 425VAC |
External Depth | 4mm |
External Length / Height | 0.85mm |
External Width | 6.5mm |
No. of Poles | 1 Pole |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Resistance | 12.3ohm |
Suppressor Mounting | PCB - Surface Mount |
Surge Current | 300mA |
200MA I(TRIGGER) 850V(IMP) | TTI Europe |
Surge Protector, Tbu-Ca Series, Data Line, 850 V Rohs Compliant: Yes |Bourns TBU-CA085-200-WH | Newark Electronics |
HIGH-SPEED PROTECTOR IC, 425VAC, SMD | element14 |
Circuit Protection Misc High Speed Protector | Avnet America |
A Single bi-directional 850V, 200mA, 3-Pin DFN pkg TBU | Bourns TBU-CA085-200-WH | RS Americas |
Where can I find additional details, specifications and documents for a TBU-CA085-200-WH?
Additional datasheets, footprints and schematics for TBU-CA085-200-WH are listed on our Part Details page. You can also find images and similar parts to TBU-CA085-200-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBU-CA085-200-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBU-CA085-200-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBU-CA085-200-WH fall under?
The TBU-CA085-200-WH is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to TBU-CA085-200-WH when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBU-CA085-200-WH you can contact the distributor directly for product support, shipping queries etc.
Is the TBU-CA085-200-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBU-CA085-200-WH have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TBU-CA085-200-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBU-CA085-200-WH often in real-time on the comparison pages.
What if I can't find stock of TBU-CA085-200-WH?
You can fill out our help required form which you can use to request a quote for TBU-CA085-200-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.