Status: | Unknown |
---|---|
Series: | TBS2000 Series |
RoHS: | Unknown |
Prices starting from US$1,820.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,820.93
|
No stock
|
Buy Now |
Product Range | TBS2000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 20 Mpts |
Calculated Rise Time | - |
Scope Display Type | WVGA LCD Colour |
Kit Contents | 100MHz TPP0100 10x Passive Probe (one per analogue channel) Power Cord S/W Manual & Documentation CD |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (17-Dec-2015) |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a TBS2104 DEMO?
Additional datasheets, footprints and schematics for TBS2104 DEMO are listed on our Part Details page. You can also find images and similar parts to TBS2104 DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS2104 DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS2104 DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS2104 DEMO fall under?
The TBS2104 DEMO is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to TBS2104 DEMO when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS2104 DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the TBS2104 DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS2104 DEMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TBS2104 DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS2104 DEMO often in real-time on the comparison pages.
What if I can't find stock of TBS2104 DEMO?
You can fill out our help required form which you can use to request a quote for TBS2104 DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.