Status: | Unknown |
---|---|
Series: | TBS2000 Series |
RoHS: | Unknown |
Product Range | TBS2000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 20 Mpts |
Calculated Rise Time | - |
Scope Display Type | WVGA LCD Colour |
Kit Contents | 100MHz TPP0100 Passive Probe Calibration Certificate Power Cord S/W Manual & Documentation CD |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (20-Jun-2016) |
Plug Type | EU SWISS UK |
Oscilloscope, 2-Ch, 100Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TBS2102?
Additional datasheets, footprints and schematics for TBS2102 are listed on our Part Details page. You can also find images and similar parts to TBS2102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS2102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS2102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS2102 fall under?
The TBS2102 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TBS2102 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS2102 you can contact the distributor directly for product support, shipping queries etc.
Is the TBS2102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS2102 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TBS2102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS2102 often in real-time on the comparison pages.
What if I can't find stock of TBS2102?
You can fill out our help required form which you can use to request a quote for TBS2102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.