Status: | Unknown |
---|---|
Series: | TBS1000B EDU Series |
RoHS: | Unknown |
Product Range | TBS1000B EDU Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 200MHz TPP0201 Passive Probe Per Channel (10 |
Manufacturer Warranty | 5 Years |
Plug Type | EU SWISS UK |
Input Impedance | 1Mohm |
Oscilloscope, 2Ch, 200Mhz, 2Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TBS1202B-EDU?
Additional datasheets, footprints and schematics for TBS1202B-EDU are listed on our Part Details page. You can also find images and similar parts to TBS1202B-EDU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS1202B-EDU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS1202B-EDU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS1202B-EDU fall under?
The TBS1202B-EDU is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TBS1202B-EDU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS1202B-EDU you can contact the distributor directly for product support, shipping queries etc.
Is the TBS1202B-EDU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS1202B-EDU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TBS1202B-EDU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS1202B-EDU often in real-time on the comparison pages.
What if I can't find stock of TBS1202B-EDU?
You can fill out our help required form which you can use to request a quote for TBS1202B-EDU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.