Status: | Unknown |
---|---|
Series: | TBS1000 Series |
RoHS: | Compliant |
Prices starting from US$2,272.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,272.67
|
No stock
|
Buy Now |
Product Range | TBS1000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 2.5 kpts |
Scope Display Type | QVGA LCD Color |
RoHS Compliant | Yes |
Osc Cal W/D & U, 100Mhz, 4-Ch, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a TBS1104 CAL DU?
Additional datasheets, footprints and schematics for TBS1104 CAL DU are listed on our Part Details page. You can also find images and similar parts to TBS1104 CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS1104 CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS1104 CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS1104 CAL DU fall under?
The TBS1104 CAL DU is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to TBS1104 CAL DU when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS1104 CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the TBS1104 CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBS1104 CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TBS1104 CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS1104 CAL DU often in real-time on the comparison pages.
What if I can't find stock of TBS1104 CAL DU?
You can fill out our help required form which you can use to request a quote for TBS1104 CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.