Status: | Unknown |
---|---|
Series: | TBS1000B Series |
RoHS: | Unknown |
Product Range | TBS1000B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 30MHz |
Sampling Rate | 500MSPS |
Display Memory Depth | 2.5 kpts |
Calculated Rise Time | - |
Scope Display Type | WVGA LCD Colour |
Kit Contents | One 50MHz TPP0051 Passive Probe Per Channel (10 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | EU SWISS UK |
Where can I find additional details, specifications and documents for a TBS1032B?
Additional datasheets, footprints and schematics for TBS1032B are listed on our Part Details page. You can also find images and similar parts to TBS1032B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS1032B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS1032B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS1032B fall under?
The TBS1032B is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to TBS1032B when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS1032B you can contact the distributor directly for product support, shipping queries etc.
Is the TBS1032B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS1032B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TBS1032B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS1032B often in real-time on the comparison pages.
What if I can't find stock of TBS1032B?
You can fill out our help required form which you can use to request a quote for TBS1032B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.