Status: | Unknown |
---|---|
Series: | TBR Series |
RoHS: | Unknown |
No. of Reels | 1 |
---|---|
Reel Diameter | - |
Product Range | TBR Series |
Accessory Type | Tube Reel |
For Use With | 4 and 6mm Tubing |
Tube Reel, For 4mm/6mm O.D Tube | RS |
Tube reel, tube size 4, 6 | SMC Corporation TBR-1 | RS Americas |
Where can I find additional details, specifications and documents for a TBR-1?
Additional datasheets, footprints and schematics for TBR-1 are listed on our Part Details page. You can also find images and similar parts to TBR-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBR-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBR-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBR-1 fall under?
The TBR-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TBR-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBR-1 you can contact the distributor directly for product support, shipping queries etc.
Is the TBR-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBR-1 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for TBR-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBR-1 often in real-time on the comparison pages.
What if I can't find stock of TBR-1?
You can fill out our help required form which you can use to request a quote for TBR-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.