Status: | Unknown |
---|---|
Series: | TBPS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | TBPS Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4100K |
Thermistor Case Style | 0402 [1005 Metric] |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a TBPS0R103J410H5Q?
Additional datasheets, footprints and schematics for TBPS0R103J410H5Q are listed on our Part Details page. You can also find images and similar parts to TBPS0R103J410H5Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBPS0R103J410H5Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBPS0R103J410H5Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBPS0R103J410H5Q fall under?
The TBPS0R103J410H5Q is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to TBPS0R103J410H5Q when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBPS0R103J410H5Q you can contact the distributor directly for product support, shipping queries etc.
Is the TBPS0R103J410H5Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBPS0R103J410H5Q have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TBPS0R103J410H5Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBPS0R103J410H5Q often in real-time on the comparison pages.
What if I can't find stock of TBPS0R103J410H5Q?
You can fill out our help required form which you can use to request a quote for TBPS0R103J410H5Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.