TBL70 Audio Transformers by Quam-Nichols

LINE MATCHING TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.83

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$10.83
-
Buy Now

Specifications

Secondary Impedance 8ohm
Transformer Mounting Panel
Insertion Loss 1dB
Power Rating 4W
Supply Voltage 70.7V
RoHS Compliant Yes

Alternative Descriptions

Line Matching Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TBL70?

Additional datasheets, footprints and schematics for TBL70 are listed on our Part Details page. You can also find images and similar parts to TBL70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TBL70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TBL70 fall under?

The TBL70 is listed under Transformers > Audio Transformers.

Can I view similar or alternative parts?

You can view similar parts to TBL70 when available in the Audio Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TBL70 you can contact the distributor directly for product support, shipping queries etc.

Is the TBL70 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TBL70 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for TBL70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TBL70 often in real-time on the comparison pages.

What if I can't find stock of TBL70?

You can fill out our help required form which you can use to request a quote for TBL70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay