Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
60W, 89.5mm | |
Input Voltage | 85-132/187-264VDC |
Output Voltage | 24 |
Output Current | 2200mA |
Efficiency | 84% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 54.5mm |
Width | 175mm |
Weight | 410gg |
country of origin | CN |
ESD Sensitive | No |
Stromversorgung, 26 bis 29,5 VDC, 2.2 A, 60 W, TBL 060-124BC | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TBL 060-124 BC?
Additional datasheets, footprints and schematics for TBL 060-124 BC are listed on our Part Details page. You can also find images and similar parts to TBL 060-124 BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL 060-124 BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL 060-124 BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL 060-124 BC fall under?
The TBL 060-124 BC is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBL 060-124 BC when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL 060-124 BC you can contact the distributor directly for product support, shipping queries etc.
Is the TBL 060-124 BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBL 060-124 BC have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TBL 060-124 BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL 060-124 BC often in real-time on the comparison pages.
What if I can't find stock of TBL 060-124 BC?
You can fill out our help required form which you can use to request a quote for TBL 060-124 BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.