Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.32
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$51.33
|
89
in stock
|
Buy Now | |
element14
from US$67.93
|
89
in stock
|
Buy Now | |
Farnell
from US$54.27
|
89
in stock
|
Buy Now | |
SOS electronic
from US$45.48
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.55
|
8
in stock
|
Buy Now | |
Conrad
from US$90.10
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$59.86
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$78.24
|
-
|
Buy Now | |
RS Americas
from US$70.37
|
-
|
Buy Now | |
Buerklin
from US$52.12
|
-
|
Buy Now | |
Distrelec
from US$61.84
|
-
|
Buy Now | |
Sager
from US$52.21
|
-
|
Buy Now |
30W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 1250mA |
Efficiency | 83% |
Package Style | DIN-Rail |
Length | 59.5mm |
Width | 52.5mm |
country of origin | CN |
ESD Sensitive | No |
Din Rail Mount Power Supply, Adjustable, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant: Yes |Traco Power TBL 030-124 | Newark Electronics |
POWER SUPPLY, DIN-RAIL, 24V, 1.25A, 30W | element14 |
AC/DC DIN Rail Power Supply 30W 24V/1,25A | SOS electronic |
Power Supply, DIN rail,24V, 30W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
TBL 030-124 power supply with 24V DC 1.25A 30W output from TracoPower's TBL series of small DIN rail power supplies designed especially for building and factory automation.The ultra-compact low profile case fits in standardised wall mounted control panels used in the building automation industry. The power supply can be operated at full load across an ambient temperature range of –25°C to +60°C without need of additional cooling. Universal input voltage range and full compliance with all important safety and EMC standards qualifies all TBL series power supplies for worldwide markets. For commercial and residential applications requiring safety class ll the models up to 60 Watt are approved to UL 1310. | Conrad |
24Vdc DIN Rail Power Supply NEC Class 2 UL508 | TRC Electronics |
TracoPower TBL 030-124 DIN Rail Power Supply 24V DC 1.25A 30W, 1 Phase | Rapid Electronics |
Power Supply, AC-DC, 30W Switch Mode DIN Rail Panel Mount ,24V dc,1.25A | TRACO Power TBL 030-124 | RS Americas |
Stromversorgung, 24 bis 28 VDC, 1.25 A, 30 W, TBL 030-124 | Buerklin |
Traco Power DIN Rail Power Supply, 83%, 24V, 1.25A, 30W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TBL 030-124?
Additional datasheets, footprints and schematics for TBL 030-124 are listed on our Part Details page. You can also find images and similar parts to TBL 030-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL 030-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL 030-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL 030-124 fall under?
The TBL 030-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBL 030-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL 030-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TBL 030-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBL 030-124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for TBL 030-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL 030-124 often in real-time on the comparison pages.
What if I can't find stock of TBL 030-124?
You can fill out our help required form which you can use to request a quote for TBL 030-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.