Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 1 Row |
---|---|
No. of Positions | 16Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Pitch Spacing | 9.53mm |
Rated Current | 15A |
Rated Voltage | 300V |
Product Range | - |
Terminal Block, Barrier, 16 Position, 22-14Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a TBF-16-01-M?
Additional datasheets, footprints and schematics for TBF-16-01-M are listed on our Part Details page. You can also find images and similar parts to TBF-16-01-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBF-16-01-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBF-16-01-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBF-16-01-M fall under?
The TBF-16-01-M is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TBF-16-01-M when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBF-16-01-M you can contact the distributor directly for product support, shipping queries etc.
Is the TBF-16-01-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBF-16-01-M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TBF-16-01-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBF-16-01-M often in real-time on the comparison pages.
What if I can't find stock of TBF-16-01-M?
You can fill out our help required form which you can use to request a quote for TBF-16-01-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.