Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Body Style | - |
---|---|
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Connector Type: - | Farnell |
Where can I find additional details, specifications and documents for a TBCF81?
Additional datasheets, footprints and schematics for TBCF81 are listed on our Part Details page. You can also find images and similar parts to TBCF81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBCF81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBCF81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBCF81 fall under?
The TBCF81 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TBCF81 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBCF81 you can contact the distributor directly for product support, shipping queries etc.
Is the TBCF81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBCF81 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TBCF81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBCF81 often in real-time on the comparison pages.
What if I can't find stock of TBCF81?
You can fill out our help required form which you can use to request a quote for TBCF81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.