Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential |
---|---|
Output Level Type | TTL |
Signaling Rate | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5 |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TB5R3LD?
Additional datasheets, footprints and schematics for TB5R3LD are listed on our Part Details page. You can also find images and similar parts to TB5R3LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TB5R3LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TB5R3LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TB5R3LD fall under?
The TB5R3LD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TB5R3LD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TB5R3LD you can contact the distributor directly for product support, shipping queries etc.
Is the TB5R3LD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TB5R3LD have stock available?
There is no stock from authorised distributors for TB5R3LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TB5R3LD often in real-time on the comparison pages.
What if I can't find stock of TB5R3LD?
You can fill out our help required form which you can use to request a quote for TB5R3LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.