Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.68
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$12.68
|
11,029
in stock
|
Buy Now |
IC Interface Type | - |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3 |
Device Type | Differential |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
3.3-V quad PECL receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TB3R1D.?
Additional datasheets, footprints and schematics for TB3R1D. are listed on our Part Details page. You can also find images and similar parts to TB3R1D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TB3R1D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TB3R1D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TB3R1D. fall under?
The TB3R1D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TB3R1D. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TB3R1D. you can contact the distributor directly for product support, shipping queries etc.
Is the TB3R1D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TB3R1D. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TB3R1D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TB3R1D. often in real-time on the comparison pages.
What if I can't find stock of TB3R1D.?
You can fill out our help required form which you can use to request a quote for TB3R1D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.