Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.375" |
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | Black |
I.D. Recovered Max - Imperial | 0.187" |
I.D. Recovered Max - Metric | 4.8mm |
RoHS Compliant | Yes |
Tat-125-3/8-0-2In |Raychem Te Connectivity TAT-125-3/8-0-2IN | Newark Electronics |
Heat Shrink Tubing and Sleeves TAT-125-3/8-0-2IN | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a TAT-125-3/8-0-2IN.?
Additional datasheets, footprints and schematics for TAT-125-3/8-0-2IN. are listed on our Part Details page. You can also find images and similar parts to TAT-125-3/8-0-2IN. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAT-125-3/8-0-2IN. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAT-125-3/8-0-2IN. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAT-125-3/8-0-2IN. fall under?
The TAT-125-3/8-0-2IN. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to TAT-125-3/8-0-2IN. when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAT-125-3/8-0-2IN. you can contact the distributor directly for product support, shipping queries etc.
Is the TAT-125-3/8-0-2IN. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAT-125-3/8-0-2IN. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for TAT-125-3/8-0-2IN..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAT-125-3/8-0-2IN. often in real-time on the comparison pages.
What if I can't find stock of TAT-125-3/8-0-2IN.?
You can fill out our help required form which you can use to request a quote for TAT-125-3/8-0-2IN. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.