Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.26
I.D. SUPPLIED - METRIC | 12.7MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.5" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
BODY MATERIAL | POLYOLEFIN |
RoHS Compliant | YES |
Tat-125-1/2-0-Stk |Raychem Te Connectivity TAT-125-1/2-0-STK | Newark Electronics |
Heat Shrink Tubing and Sleeves TAT-125-1/2-0-STK | Rapid Electronics |
Heatshrinkable Tubing | WireMasters |
Tubing, Dual Wall | RS |
TAT-125-1/2-0-STK | TTI Europe |
Where can I find additional details, specifications and documents for a TAT-125-1/2-0-STK.?
Additional datasheets, footprints and schematics for TAT-125-1/2-0-STK. are listed on our Part Details page. You can also find images and similar parts to TAT-125-1/2-0-STK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAT-125-1/2-0-STK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAT-125-1/2-0-STK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAT-125-1/2-0-STK. fall under?
The TAT-125-1/2-0-STK. is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TAT-125-1/2-0-STK. when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAT-125-1/2-0-STK. you can contact the distributor directly for product support, shipping queries etc.
Is the TAT-125-1/2-0-STK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAT-125-1/2-0-STK. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, WireMasters and RS have stock available or on a lead time for TAT-125-1/2-0-STK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAT-125-1/2-0-STK. often in real-time on the comparison pages.
What if I can't find stock of TAT-125-1/2-0-STK.?
You can fill out our help required form which you can use to request a quote for TAT-125-1/2-0-STK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.