Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
I.D. SUPPLIED - METRIC | 38MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 1.496" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
PRODUCT RANGE | TAT-125 SERIES |
RoHS Compliant | YES |
Tat-125-1-1/2-0-Stk |Raychem Te Connectivity TAT-125-1-1/2-0-STK | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 38.1MM BK | Rapid Electronics |
Where can I find additional details, specifications and documents for a TAT-125-1-1/2-0-STK?
Additional datasheets, footprints and schematics for TAT-125-1-1/2-0-STK are listed on our Part Details page. You can also find images and similar parts to TAT-125-1-1/2-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAT-125-1-1/2-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAT-125-1-1/2-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAT-125-1-1/2-0-STK fall under?
The TAT-125-1-1/2-0-STK is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TAT-125-1-1/2-0-STK when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAT-125-1-1/2-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the TAT-125-1-1/2-0-STK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAT-125-1-1/2-0-STK have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for TAT-125-1-1/2-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAT-125-1-1/2-0-STK often in real-time on the comparison pages.
What if I can't find stock of TAT-125-1-1/2-0-STK?
You can fill out our help required form which you can use to request a quote for TAT-125-1-1/2-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.