Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5733L |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TAS5733L |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TAS5733L Digital Input, Open-Loop Class-D Audio Amplifier Evaluation Module | Texas Instruments |
EVALUATION BOARD, CLASS-D AUDIO AMP | element14 |
Evaluation Board, Class-D Audio Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5733LEVM?
Additional datasheets, footprints and schematics for TAS5733LEVM are listed on our Part Details page. You can also find images and similar parts to TAS5733LEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5733LEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5733LEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5733LEVM fall under?
The TAS5733LEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5733LEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5733LEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5733LEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5733LEVM have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TAS5733LEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5733LEVM often in real-time on the comparison pages.
What if I can't find stock of TAS5733LEVM?
You can fill out our help required form which you can use to request a quote for TAS5733LEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.