Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.02
|
10,000
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 25W |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | HTQFP |
No. of Pins | 48Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 3.6V |
Base Number | 5727 |
Operating Temperature Range | 0°C to +85°C |
THD + N | 0.07% @ 1W 8ohm PVDD=18V |
25-W mono, 8- to 26-V supply, digital input, open loop Class-D audio amplifier w/ speaker EQ & DRC | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS5727PHP?
Additional datasheets, footprints and schematics for TAS5727PHP are listed on our Part Details page. You can also find images and similar parts to TAS5727PHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5727PHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5727PHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5727PHP fall under?
The TAS5727PHP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5727PHP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5727PHP you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5727PHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5727PHP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5727PHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5727PHP often in real-time on the comparison pages.
What if I can't find stock of TAS5727PHP?
You can fill out our help required form which you can use to request a quote for TAS5727PHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.