Status: | Unknown |
---|---|
Series: | Audio DSP Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.92
|
1,850
in stock
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 48bit |
Frequency | 135MHz |
Flash Memory Size | - |
DSP Case Style | HTSSOP |
No. of Pins | 38Pins |
No. of I/O's | 1I/O's |
No. of MIPS | - |
Embedded Interface Type | I2C |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 3V |
Core Supply Voltage Max | 3.6V |
Product Range | Audio DSP Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Audio IC Case Style | HTSSOP |
Core Supply Voltage | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Digital Audio Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS3108DCP?
Additional datasheets, footprints and schematics for TAS3108DCP are listed on our Part Details page. You can also find images and similar parts to TAS3108DCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS3108DCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS3108DCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS3108DCP fall under?
The TAS3108DCP is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TAS3108DCP when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS3108DCP you can contact the distributor directly for product support, shipping queries etc.
Is the TAS3108DCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS3108DCP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS3108DCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS3108DCP often in real-time on the comparison pages.
What if I can't find stock of TAS3108DCP?
You can fill out our help required form which you can use to request a quote for TAS3108DCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.