TAS2552EVM Part Information
Details for TAS2552EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits

Buy TAS2552EVM Directly from Texas Instruments (99 in stock) at $199.0000
Part Downloads

Part Features
- 2.855 mm x 2.575 mm, 0.4 mm Pitch 30-Ball
- 4.0 W into 8 u03a9 Load from 4.2 V Supply (1% THD+N)
- Adjustable Class-D Switching Edge-Rate Control
- Analog or Digital Input Mono Boosted Class-D Amplifier
- Built-In Automatic Gain Control (AGC) u2013 Limits Battery Current Consumption
- Built-In Speaker Sense u2013 Measures Speaker Current and Voltage u2013 Measures VBAT and VBOOST Voltages
- Efficiency of 85% at Rated Power
- High Efficiency Class-G Boost Converter u2013 Automatically Adjusts Class-D Supply
- I2 C Interface for Register Control
- I2S, Left-Justified, Right-Justified, DSP, PDM, and TDM Input and Output Interface
- Input Sample Rates from 8 kHz to 192 kHz
- Power Supplies u2013 Boost Input: 3.0 V to 5.5 V u2013 Analog: 1.65 V to 1.95 V u2013 Digital I/O: 1.5 V to 3.6 V
- Stereo Configuration Using Two TAS2552s u2013 I2 C Address Select Terminal (ADDR)
- Thermal and Short-Circuit Protection
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TAS2552 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TAS2552 TAS2552 Control Software Speaker Power Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Boosted Class-D Amplifier TAS1020B USB Controller/Interface Control Software for Easy Evaluation |
Alternative Part Descriptions
- TAS2552 4W Class D Audio Power Amplifier Evaluation Module | Texas Instruments
Viewing Distributors for TAS2552EVM
Loading...
Loading Results for TAS2552EVM