Status: | Unknown |
---|---|
Series: | TAP600 Series |
RoHS: | Unknown |
Prices starting from US$93.33
Product Range | TAP600 Series |
---|---|
Resistance | 50ohm |
Power Rating | 600W |
Resistance Tolerance | 10% |
Voltage Rating | 5kV |
Resistor Element Type | Thick Film |
Temperature Coefficient | 150ppm/ C |
Resistor, Thick Film, Res 50 Ohms, Pwr-Rtg600 W, Tol 10%, SMT, Planar, Heat Sink | RS Americas |
Res, 50R, 10%, 600W, Thick Film Rohs Compliant: Yes |Ohmite TAP600K50RE | Newark Electronics |
RES, 50R, 10%, 600W, THICK FILM | Farnell |
50 OHM 10% 150PPM 600W | TTI Americas |
THICK FILM RESISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a TAP600K50RE.?
Additional datasheets, footprints and schematics for TAP600K50RE. are listed on our Part Details page. You can also find images and similar parts to TAP600K50RE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP600K50RE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP600K50RE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP600K50RE. fall under?
The TAP600K50RE. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TAP600K50RE. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP600K50RE. you can contact the distributor directly for product support, shipping queries etc.
Is the TAP600K50RE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP600K50RE. have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, TTI Americas and element14 have stock available or on a lead time for TAP600K50RE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP600K50RE. often in real-time on the comparison pages.
What if I can't find stock of TAP600K50RE.?
You can fill out our help required form which you can use to request a quote for TAP600K50RE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.