Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Active |
---|---|
Bandwidth | 3.5GHz |
Input Voltage Max | 30V |
Test Probe Attenuation | 10 |
For Use With | Tektronix Oscilloscopes with TekVPI Probe Interface |
Product Range | - |
Test Probe Functions | Active Differential |
Test Probe Type | Oscilloscope |
Active probe, 3.5GHz single-ended VPI | RS |
Active Probe, 3.5Ghz, Oscilloscope | Newark Electronics |
3.5GHz Active Probe, Single-Ended w/ TekVPI Interface | Tektronix TAP3500 | RS Americas |
Tektronix Probe, 3.5GHz, 30V | Distrelec |
ACTIVE PROBE, TEK OSCILLOSCOPE | Farnell |
Where can I find additional details, specifications and documents for a TAP3500?
Additional datasheets, footprints and schematics for TAP3500 are listed on our Part Details page. You can also find images and similar parts to TAP3500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP3500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP3500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP3500 fall under?
The TAP3500 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TAP3500 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP3500 you can contact the distributor directly for product support, shipping queries etc.
Is the TAP3500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP3500 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and TestEquity have stock available or on a lead time for TAP3500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP3500 often in real-time on the comparison pages.
What if I can't find stock of TAP3500?
You can fill out our help required form which you can use to request a quote for TAP3500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.